EN
  • EN
  • DE

TRF3765IRHBT

Part No TRF3765IRHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 32QFN / Integer-N/Fractional-N, VCO IC 4.8GHz 1 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Type Integer-N/Fractional-N, VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.8GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TRF3765
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-30064-6,296-30064-2,2156-TRF3765IRHBT,296-30064-1,TEXTISTRF3765IRHBT
Standard Package 250
Win Source Part Number 1232625-TRF3765IRHBT
Ultra Librarian 3D Model Ultra Librarian TRF3765IRHBT CAD Model

Description

The TRF3765IRHBT is a high-performance, low-noise phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Texas Instruments. Designed for use in a wide range of radio frequency (RF) applications, this device is capable of generating a stable and precise frequency signal, making it an ideal choice for wireless infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The VCO provides a wide frequency range from 300 MHz to 4.8 GHz, allowing for versatile use in multiple RF applications.
  • Low Phase Noise: With its exceptional phase noise performance, the TRF3765IRHBT ensures high-quality signal integrity, which is critical for communication systems.
  • Integrated PLL: The PLL simplifies design complexity and helps to achieve a faster lock time, improving overall system performance.
  • Programmable: It offers programmable charge pump currents and a programmable frequency divider, allowing for flexible design options to meet specific application requirements.
  • Power Supply: The device operates from a single 3.3V power supply, minimizing power consumption and making it suitable for portable applications.
  • Package: Housed in a compact 32-pin QFN package, the TRF3765IRHBT saves valuable board space and is compatible with automated assembly processes.

Applications

The TRF3765IRHBT is designed for a variety of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Satellite communications
  • Software-defined radio

Quality and Reliability

As with all Texas Instruments products, the TRF3765IRHBT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is also supported by Texas Instruments' comprehensive technical documentation and application support, making integration into your design project straightforward and efficient.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7994 $68.3982
6+ $18.7072 $112.2432
9+ $18.1226 $163.1034
12+ $17.5380 $210.4560
15+ $16.9534 $254.3010
20+ $15.1996 $303.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess