EN
  • EN
  • DE

TRF2432IRTQRG3

Part No TRF2432IRTQRG3
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description Dual-Band IQ/IF TRANSCEIVER WITH DUAL VCO SYNTHESIZERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function IQ/IF Transceiver
Frequency 2.65GHz ~ 3.15GHz
RF Type 802.16 d/e
Secondary Attributes With Dual VCO Synthesizers
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 1273885-TRF2432IRTQRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF2432
Introduction Date April 01, 2006
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF2432IRTQRG3 CAD Model

Description

The TRF2432IRTQRG3 is a highly integrated RF transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This sophisticated component is engineered to provide reliable wireless communication for a variety of applications, including industrial, automotive, and consumer electronics. It operates in the 2.4 GHz ISM band, making it a perfect choice for systems that require robust and efficient wireless connectivity.

Key Features

  • Frequency Range: The TRF2432IRTQRG3 operates in the 2.4 GHz ISM band, which is widely used for industrial, scientific, and medical applications, ensuring compatibility with a multitude of devices and standards.
  • Integration: This transceiver integrates a complete RF front-end, including a low-noise amplifier, power amplifier, mixers, and synthesizers, which reduces the need for external components and simplifies the design process.
  • High Performance: The device offers excellent receiver sensitivity and selectivity, as well as efficient power output, ensuring reliable communication even in challenging environments.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF2432IRTQRG3 is ideal for battery-powered applications, contributing to longer battery life and reduced energy costs.
  • Programmable: It features programmable registers that allow for fine-tuning of performance parameters to meet specific application requirements.
  • Package: The transceiver comes in a compact QFN package, which is suitable for space-constrained applications and allows for a smaller overall footprint on the PCB.

Applications

The versatility of the TRF2432IRTQRG3 makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless sensor networks
  • Home automation systems
  • Industrial control and monitoring
  • Consumer electronics such as wireless headsets and game controllers
  • Automotive wireless communication systems

In conclusion, the TRF2432IRTQRG3 from Texas Instruments represents a powerful, versatile solution for designers looking to incorporate high-quality RF functionality into their products. With its high level of integration, performance, and efficiency, it stands out as a top choice for a broad spectrum of wireless communication tasks.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3151 $53.2604
10+ $10.9253 $109.2530
15+ $10.5838 $158.7570
20+ $10.2424 $204.8480
26+ $9.9010 $257.4260
34+ $8.8768 $301.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess