EN
  • EN
  • DE

TRF2432IRTQR

Part No TRF2432IRTQR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description TRF2432IRTQR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose IQ/IF Transceiver
Frequency 2.65GHz to 3.15GHz
RF Type 802.16 d/e
Secondary Attributes With Dual VCO Synthesizers
Case / Package 56-QFN (8x8)
Win Source Part Number 1113968-TRF2432IRTQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF2432IRTQR CAD Model

Description

Product Overview: TRF2432IRTQR by Texas Instruments

The TRF2432IRTQR is a highly integrated, state-of-the-art RF transceiver module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is specifically engineered for robust and efficient performance in wireless communication systems. With its cutting-edge technology, the TRF2432IRTQR is an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics that require reliable wireless connectivity.

Key Features

  • Frequency Range: The TRF2432IRTQR operates over a broad frequency range, making it versatile for multiple RF applications.
  • Integration: This transceiver integrates multiple functions into a single chip, which includes a complete RF front-end, reducing the need for external components and simplifying the design process.
  • Performance: It offers high-performance metrics in terms of sensitivity, selectivity, and noise figure, ensuring excellent signal quality and reliable communication.
  • Power Efficiency: Designed with power efficiency in mind, the TRF2432IRTQR helps to extend battery life in portable applications and reduces power consumption in stationary devices.
  • Programmability: The device features programmable settings that allow for fine-tuning of performance parameters to meet specific application requirements.
  • Package: The TRF2432IRTQR comes in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

The versatility of the TRF2432IRTQR makes it suitable for a variety of wireless communication applications. These include:

  • Wireless infrastructure equipment
  • Data acquisition systems
  • Industrial monitoring and control
  • Wireless sensor networks
  • Automotive communication systems
  • Consumer electronics with wireless capabilities

Quality and Support

Texas Instruments is known for its commitment to quality and the TRF2432IRTQR is no exception. It is built to meet high-quality standards and comes with TI's reliable technical support and extensive documentation. This ensures that developers can confidently integrate this transceiver into their designs and bring high-performing wireless solutions to market.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3130 $53.2520
10+ $10.9235 $109.2350
15+ $10.5822 $158.7330
20+ $10.2408 $204.8160
26+ $9.8995 $257.3870
34+ $8.8754 $301.7636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess