EN
  • EN
  • DE

TRF1222IRTMT

Part No TRF1222IRTMT
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 3.3-3.8GHZ UP 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
Manufacturer Texas Instruments
Series TRF1222
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TRF122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TRF1222IRTMTG3, 296-19291-1, 296-19291-2, 296-19291-6, -TRF1222IRTMTG3-NDR, -296-19291-1-ND, -TRF1222IRTMT-NDR, -296-19291-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937532-TRF1222IRTMT
Ultra Librarian 3D Model Ultra Librarian TRF1222IRTMT CAD Model

Description

The TRF1222IRTMT is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding needs of advanced RF applications. This high-performance device is a testament to Texas Instruments' commitment to providing innovative solutions in the field of radio frequency communication.

Key Features

  • Frequency Range: The TRF1222IRTMT operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Integration: It integrates multiple functions into a single chip, which can help reduce the overall system complexity and enhance reliability.
  • Power Efficiency: Designed with power efficiency in mind, this IC consumes less energy, which is crucial for battery-powered devices.
  • Performance: The TRF1222IRTMT delivers high-performance operation with excellent signal quality and minimal distortion.

Applications

The versatility of the TRF1222IRTMT allows it to be used in a wide range of applications, including but not limited to:

  • Wireless communication systems
  • RF transceivers
  • Data transmission devices
  • Telecommunication infrastructure
  • Industrial and medical equipment

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control processes. The TRF1222IRTMT is manufactured to the highest standards to ensure it meets the reliability expectations of its users. It is suitable for deployment in environments where consistent performance is critical.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of the TRF1222IRTMT into their projects. Texas Instruments also offers technical support to assist with any challenges that may arise during the design, development, or deployment phases.

With its combination of features, performance, and support, the TRF1222IRTMT from Texas Instruments stands out as a superior choice for designers looking to create sophisticated RF solutions.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7839 $53.3517
7+ $14.5920 $102.1440
11+ $14.1360 $155.4960
15+ $13.6800 $205.2000
19+ $13.2240 $251.2560
26+ $11.8560 $308.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess