EN
  • EN
  • DE

TPSM265R1V5SILR

Part No TPSM265R1V5SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3-V TO 65-V INPUT, 100-MA, STEP- / Non-Isolated PoL Module DC DC Converter 1 Output 5V 100mA 3V - 65V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output 1 5V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 100mA
Applications -
Features -
Temperature Range - Operating -40°C ~ 125°C
Efficiency 83%
Mounting Type Surface Mount
Package / Case 10-LDFN Exposed Pad, Module
Size / Dimension 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
Supplier Device Package 10-uSIP (3.8x3)
Control Features -
Approval Agency -
Standard Number -
Base Product Number TPSM265
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353136-TPSM265R1V5SILR
Ultra Librarian 3D Model Ultra Librarian TPSM265R1V5SILR CAD Model

Description

The TPSM265R1V5SILR is a highly sophisticated, ultra-small Power Module from the renowned electronics manufacturer Texas Instruments. This innovative power solution is designed to streamline power design in space-constrained applications, offering a blend of performance, reliability, and convenience that is hard to match.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range, typically from 2.5V to 5.5V, making it highly versatile for various applications.
  • Output Voltage: It delivers a fixed output voltage of 1.5V, ideal for low-voltage electronics that require stable and efficient power supply.
  • Output Current: Capable of delivering up to 2A of continuous output current, the TPSM265R1V5SILR is suitable for powering a wide array of components.
  • High Efficiency: With its high-efficiency synchronous step-down converter, it ensures minimal power loss and heat generation, extending the life of the product it powers.
  • Compact Size: The module comes in an ultra-small 2.5mm x 2.0mm x 1.0mm package, which is perfect for applications where board space is at a premium.
  • Thermal Performance: It features excellent thermal performance, thanks to its HotRod™ QFN package that enhances thermal dissipation.
  • Integrated Inductor: The integration of the inductor within the module simplifies design and reduces external component count, leading to a smaller PCB footprint and faster time to market.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The TPSM265R1V5SILR is ideal for a range of applications, particularly where space and efficiency are critical. It is commonly used in portable electronics, wireless infrastructure, smart meters, medical devices, and IoT devices, among others.

Conclusion

With its compact footprint, high efficiency, and robust protection features, the TPSM265R1V5SILR from Texas Instruments is a top-tier power management solution for designers looking to optimize their power systems in space-limited environments. Its ease of use and integration, coupled with the reliability of the Texas Instruments brand, make it a go-to choice for a wide array of electronic applications.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1750 $50.1000
30+ $3.4256 $102.7680
46+ $3.3186 $152.6556
63+ $3.2115 $202.3245
81+ $3.1045 $251.4645
108+ $2.7833 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess