EN
  • EN
  • DE

TPS92691QPWPRQ1

Part No TPS92691QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Multi-Topology LED Driver With Rail-to-Rail Current Sense Amplifier | IC LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 65V
Voltage - Output 65V
Frequency 80kHz ~ 700kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273731-TPS92691QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92691QPWPRQ1 CAD Model

Description

The TPS92691QPWPRQ1 is a highly versatile, multiphase, synchronous LED controller designed by Texas Instruments, catering to the demanding requirements of automotive lighting systems. This advanced controller is well-suited for managing complex LED lighting solutions, such as adaptive headlights, rear lights, and interior illumination in vehicles.

Key Features

  • Wide Input Voltage Range: The device supports an extensive range of input voltages from 4.5V to 65V, making it adaptable to various automotive power systems.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 200 kHz to 2.2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Hybrid Dimming Capability: The TPS92691QPWPRQ1 incorporates both analog and PWM dimming modes, enhancing the dimming performance and reducing flicker in LED lighting applications.
  • Thermal Management: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, enhancing system reliability.
  • Multiphase Capability: With its multiphase capability, the controller can manage multiple LED strings efficiently, reducing system complexity and improving thermal performance.
  • Robust Protection Features: This controller includes a comprehensive set of protection features such as overvoltage, overcurrent, and short circuit protection, ensuring the longevity and safety of automotive lighting systems.

Applications

The TPS92691QPWPRQ1 is primarily used in automotive lighting applications, including:

  • Adaptive Front Lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • LED Rear Lights and Signal Lights
  • Interior Lighting for Passenger and Commercial Vehicles

Quality and Reliability

As a product designed for automotive applications, the TPS92691QPWPRQ1 meets the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring high standards of performance and reliability under the harsh conditions typical of automotive environments.

With its comprehensive feature set and robust design, the TPS92691QPWPRQ1 from Texas Instruments stands out as a superior choice for advanced automotive LED lighting solutions.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2139 $54.6255
105+ $0.9960 $104.5800
160+ $0.9649 $154.3840
215+ $0.9338 $200.7670
280+ $0.9027 $252.7560
375+ $0.8093 $303.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess