EN
  • EN
  • DE

NTH4L060N065SC1

Part No NTH4L060N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202837-NTH4L060N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Power Dissipation (Max) 176W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTH4L060N065SC1 CAD Model

Description

The NTH4L060N065SC1 is a high-performance, N-Channel Silicon Carbide (SiC) MOSFET brought to you by ON Semiconductor. This cutting-edge power semiconductor device is designed to cater to the demanding needs of modern energy-efficient power conversion systems. With its Silicon Carbide technology, the NTH4L060N065SC1 offers superior characteristics over traditional silicon-based MOSFETs.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of just 60 mΩ, which significantly reduces conduction losses and improves overall efficiency.
  • High Breakdown Voltage: With a drain-to-source breakdown voltage (VDS) of 650V, this MOSFET can handle high voltage applications with ease.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Qrr) ensures swift switching performance, which is critical for high-frequency power converters.
  • High-Temperature Operation: The NTH4L060N065SC1 is capable of operating at junction temperatures (TJ) up to 175°C, making it suitable for harsh environments and thermally challenging applications.

Applications

This SiC MOSFET is ideal for a variety of applications that require high efficiency and power density, including:

  • Electric vehicle (EV) chargers
  • Power supplies for servers and telecom systems
  • Solar inverters
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)

Product Benefits

The NTH4L060N065SC1 offers numerous advantages for designers. Its low on-resistance minimizes conduction losses, while the high breakdown voltage allows for reliable operation in high-voltage circuits. The device's fast switching capabilities enable high-efficiency power conversion, which is essential for reducing energy consumption and heat generation in electronic systems. Additionally, the robust construction ensures long-term reliability even in extreme conditions.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The NTH4L060N065SC1 is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5611 $54.2444
8+ $12.6861 $101.4888
13+ $12.2487 $159.2331
18+ $11.3738 $204.7284
23+ $10.9363 $251.5349
29+ $10.4989 $304.4681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess