EN
  • EN
  • DE

TPS92663QPWPTQ1

Part No TPS92663QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP / LED Driver IC 6 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 62V
Current - Output / Channel -
Frequency -
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number TPS92663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352672-TPS92663QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian TPS92663QPWPTQ1 CAD Model

Description

TPS92663QPWPTQ1 Automotive System Power Management IC from Texas Instruments

The TPS92663QPWPTQ1 is a highly sophisticated, multi-channel LED driver designed to meet the rigorous standards of automotive lighting systems. Manufactured by Texas Instruments, this integrated circuit (IC) is specifically engineered to provide a flexible and efficient solution for controlling and diagnosing multiple LED strings in applications such as headlamps, rear lamps, and interior lighting.

Key Features

  • Multi-Channel Support: The device supports up to 16 channels, allowing for precise control of numerous LED strings with a single IC.
  • Advanced Diagnostics: Integrated diagnostics capabilities enable the detection of open and short LED conditions, enhancing safety and reliability.
  • Dynamic Headroom Control (DHC): This feature adjusts the output voltage dynamically to the lowest sufficient level, improving system efficiency.
  • Flexible PWM Dimming: The TPS92663QPWPTQ1 offers high-resolution PWM dimming, which ensures smooth and flicker-free light output.
  • Thermal Management: Thermal shutdown protection is included to prevent damage from overheating, further ensuring the longevity of the device.

Design and Integration

Designed with a compact footprint, the TPS92663QPWPTQ1 is suitable for space-constrained applications. Its integration-friendly interface allows for seamless communication with microcontrollers or other automotive control units via a serial peripheral interface (SPI). This simplifies the design process and enables complex lighting patterns and effects that can be easily programmed and controlled.

Quality and Reliability

As with all Texas Instruments automotive-grade products, the TPS92663QPWPTQ1 is designed to meet the stringent requirements of the automotive industry. It is qualified for use in harsh automotive environments and is compliant with the AEC-Q100 standard, ensuring high reliability and performance under a wide range of temperature and operating conditions.

Applications

The versatility of the TPS92663QPWPTQ1 makes it an ideal choice for a variety of automotive lighting applications. It is well-suited for adaptive driving beam (ADB) systems, daytime running lights (DRL), turn signals, brake lights, and interior illumination, providing manufacturers with a scalable solution that can be adapted to different vehicle models and lighting configurations.

Overall, the TPS92663QPWPTQ1 from Texas Instruments represents a robust and efficient solution for automotive lighting control, offering designers the ability to create advanced, safe, and energy-efficient lighting systems that enhance the driving experience.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0344 $50.3440
25+ $4.1308 $103.2700
38+ $4.0018 $152.0684
52+ $3.8727 $201.3804
67+ $3.7436 $250.8212
90+ $3.3563 $302.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess