EN
  • EN
  • DE

TPS92550TZ

Part No TPS92550TZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 450mA 14W Constant Current Buck LED Driver Micro-Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273724-TPS92550TZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92550TZ CAD Model

Description

Introducing the TPS92550TZ from Texas Instruments

The TPS92550TZ is a highly integrated and efficient LED driver solution designed by Texas Instruments to meet the needs of a wide range of lighting applications. This innovative product offers a compact and versatile platform for driving high-power LEDs with precision and reliability.

Key Features

  • Adjustable Output Current: The TPS92550TZ allows users to program the output current, providing flexibility for different LED configurations and brightness requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 60V, this LED driver is suitable for a variety of power supplies, ensuring compatibility with diverse applications.
  • Integrated MOSFET: The inclusion of an internal MOSFET streamlines the design process by reducing external component count, saving space and cost.
  • High Efficiency: This driver is optimized for efficiency, minimizing power loss and heat generation, which can extend the lifespan of the lighting system.
  • Thermal Protection: The TPS92550TZ is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the safety and durability of the device.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, offering precise control over the light output and enabling energy savings.

Applications

The TPS92550TZ is ideal for a range of lighting applications, including:

  • Architectural Lighting
  • Commercial and Industrial Lighting
  • Automotive and Transportation Lighting
  • General Purpose LED Illumination

Design Support

Texas Instruments provides comprehensive design resources for the TPS92550TZ, including datasheets, reference designs, and simulation tools. These resources are designed to facilitate rapid development and deployment of lighting solutions based on this LED driver.

Conclusion

The TPS92550TZ from Texas Instruments represents a state-of-the-art solution for LED driving requirements, offering both performance and ease of use. Its robust feature set and design flexibility make it an excellent choice for developers looking to create efficient, reliable, and high-quality lighting systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2058 $55.2348
14+ $7.5535 $105.7490
21+ $7.3175 $153.6675
29+ $7.0814 $205.3606
37+ $6.8454 $253.2798
49+ $6.1372 $300.7228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess