EN
  • EN
  • DE

TPS92411DDAR

Part No TPS92411DDAR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO / Floating Switch for Offline AC Linear Direct Drive of LEDs with Low Ripple Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 7.5V
Voltage - Supply (Maximum) 100V
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Part Number Series TPS92411
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806538-TPS92411DDAR
Ultra Librarian 3D Model Ultra Librarian TPS92411DDAR CAD Model

Description

Introducing the TPS92411DDAR from Texas Instruments

The TPS92411DDAR is a cutting-edge lighting management component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is a key component in creating efficient and reliable lighting systems, particularly LED lighting solutions. It is specifically tailored to meet the demands of modern lighting applications, offering both flexibility and performance.

Efficient Power Management

At the core of the TPS92411DDAR's capabilities is its efficient power management. This device is a floating switch for offline AC linear direct drive of LEDs with low ripple current. Its design allows for the elimination of inductors, capacitors, and free-wheeling diodes typically used in switching power supplies, which simplifies the overall design and reduces the bill of materials for LED lighting systems.

Advanced Features

The TPS92411DDAR boasts an array of advanced features that enhance its performance. It includes a low quiescent current of 120 µA, which significantly improves energy efficiency. The device also supports pulsed width modulation (PWM) dimming, which provides precise control over the brightness levels of LED lighting, making it an ideal choice for applications that require variable lighting conditions.

Durable and Reliable

Durability and reliability are hallmarks of Texas Instruments' products, and the TPS92411DDAR is no exception. It is designed to withstand the challenging conditions often encountered in lighting applications. With its high-voltage capability, it can handle transient voltage spikes and surges, ensuring a long operational lifespan and consistent performance.

Applications

The TPS92411DDAR is versatile and can be used in a broad range of lighting applications, from residential and commercial lighting to industrial and street lighting. Its ability to drive LEDs directly from the AC mains makes it particularly well-suited for non-isolated lighting applications, where cost, simplicity, and efficiency are critical considerations.

Conclusion

With its combination of efficiency, advanced features, and robustness, the TPS92411DDAR from Texas Instruments represents a significant advancement in LED lighting technology. It is an ideal solution for designers and manufacturers looking to create high-performance, energy-efficient lighting systems that stand the test of time.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3996 $51.9480
305+ $0.3279 $100.0095
475+ $0.3177 $150.9075
655+ $0.3074 $201.3470
845+ $0.2972 $251.1340
1,130+ $0.2664 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess