EN
  • EN
  • DE

TPS92314ADR/NOPB

Part No TPS92314ADR/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFLINE 8SOIC / LED Driver 3000uA Supply Current 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 13V
Voltage Supply MAX 35V
Frequency 60kHz ~ 150kHz
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 798275-TPS92314ADR/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92314A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92314ADR/NOPB CAD Model

Description

Product Overview: TPS92314ADR/NOPB

The TPS92314ADR/NOPB is a highly efficient, integrated lighting solution from Texas Instruments, designed to cater to the needs of modern lighting systems. It is a versatile and robust LED driver that simplifies the design of general lighting applications, particularly those that require precise current regulation and smooth dimming capabilities.

Key Features

  • High Efficiency: The TPS92314ADR/NOPB is designed to maximize energy efficiency, which is critical for reducing power consumption and heat generation in lighting applications.
  • Integrated Switch: It includes an integrated high-side N-channel MOSFET switch, which simplifies the circuit design and reduces external component count.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, making it suitable for various power supply conditions.
  • Constant Current Regulation: The LED driver provides accurate and stable constant current output, ensuring consistent light output and enhancing the longevity of the LEDs.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming, offering flexibility for different dimming preferences and requirements.
  • Thermal Protection: The device incorporates thermal shutdown protection, safeguarding the system against overheating and ensuring reliable operation over its lifespan.
  • Green Product: The TPS92314ADR/NOPB is a RoHS-compliant and lead-free device, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The versatility of the TPS92314ADR/NOPB makes it an ideal choice for a wide range of lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting

With its advanced features and high performance, the TPS92314ADR/NOPB from Texas Instruments is a top-tier solution for designers looking to create efficient, reliable, and user-friendly lighting systems. Its integration capabilities and environmental compliance make it a forward-thinking choice for the evolving demands of the lighting industry.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess