EN
  • EN
  • DE

TPS92314A19230VEVM

Part No TPS92314A19230VEVM
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVALUATION BOARD FOR TPS92314 / TPS92314 LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 350mA
Outputs and Type 1, Isolated
Voltage - Output 18 V ~ 22 V
Voltage - Input 190 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part TPS92314
Win Source Part Number 792571-TPS92314A19230VEVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS92314
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92314A19230VEVM CAD Model

Description

The TPS92314A19230VEVM is an evaluation module presented by Texas Instruments, designed to demonstrate the capabilities of the TPS92314A LED driver integrated circuit. This evaluation module is specifically tailored for lighting professionals, engineers, and enthusiasts who are looking to test or implement a highly efficient LED driving solution for residential and commercial lighting applications.

Key Features:

  • High Efficiency: The TPS92314A19230VEVM is built to offer high efficiency, which can reduce energy consumption and heat generation, leading to longer LED life and lower operating costs.
  • Wide Input Voltage Range: This EVM is designed to operate over a wide AC input voltage range, making it versatile for various global voltage standards and ensuring reliable operation under fluctuating power conditions.
  • Advanced Dimming Capabilities: It supports advanced dimming features, allowing for smooth and deep dimming to create the desired ambiance or to further reduce energy usage when full brightness is not necessary.
  • Compact Design: The compact form factor of the TPS92314A19230VEVM allows for easy integration into a wide array of lighting fixtures, including retrofit lamps and new designs.
  • Protection Features: Equipped with multiple protection features, the module ensures the longevity and reliability of the lighting solution. These include over-current, over-voltage, and thermal shutdown protections.

Applications:

The TPS92314A19230VEVM is suitable for a variety of lighting applications, such as:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Task and accent lighting
  • Outdoor and street lighting

Support and Resources:

Texas Instruments provides extensive support and resources for the TPS92314A19230VEVM, including detailed datasheets, application notes, and design guides to assist in the integration and optimization of the LED driver in various lighting scenarios.

With the TPS92314A19230VEVM, Texas Instruments continues to deliver innovative solutions that advance the performance and efficiency of LED lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess