EN
  • EN
  • DE

TPS92002DGKR

Part No TPS92002DGKR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Number of Outputs 1
Maximum Supply Voltage 21V
Output Voltage 5V
Frequency 100kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 143823-TPS92002DGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92002DGKR CAD Model

Description

The TPS92002DGKR is a highly integrated and efficient power management IC designed by Texas Instruments, a leader in semiconductor solutions. This device is particularly suited for LED lighting applications, where it provides a cost-effective, energy-efficient solution for driving LEDs with high precision and minimal external components.

Key Features

  • High Efficiency: The TPS92002DGKR is designed to maximize power efficiency, which is critical for reducing heat dissipation and improving the lifespan of LED applications.
  • Adjustable Current Control: It offers excellent flexibility through an adjustable output current, allowing for fine-tuning to meet specific lighting requirements.
  • Integrated Switch: This device includes a high-side MOSFET switch, which simplifies the circuit design and reduces the bill of materials.
  • Thermal Shutdown: It features a thermal shutdown mechanism that protects the device and the LEDs from overheating, enhancing system reliability.
  • Wide Input Voltage Range: The TPS92002DGKR operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance.

Applications

The versatility of the TPS92002DGKR makes it ideal for a wide range of LED lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Street and area lighting
  • Task and reading lights
  • Emergency lighting systems

Package and Availability

The TPS92002DGKR is offered in an 8-pin VSSOP (DGK) package, which is optimized for space-constrained applications. Its compact form factor is advantageous for sleek and modern lighting designs. The product is available for order through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

Conclusion

With its combination of efficiency, flexibility, and reliability, the TPS92002DGKR from Texas Instruments stands out as a superior choice for powering LED lighting solutions. Its integration of key features and protection mechanisms, along with support for a wide input voltage range, makes it a versatile and robust driver for a myriad of lighting applications.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess