The TPS8268150SIPR is a high-performance, fully integrated, microSiP™ step-down converter from the reputable electronics manufacturer Texas Instruments. Designed for space-constrained applications, this power management IC offers a compact solution for portable and mobile devices where efficiency and board space are at a premium.
Key Features
- High Efficiency: The TPS8268150SIPR boasts an outstanding power conversion efficiency, which is critical for battery-powered devices, helping to maximize battery life and reduce heat generation.
- Compact MicroSiP Package: With its microSiP™ package, this step-down converter integrates passive components, minimizing the external component count and saving precious board space.
- Adjustable Output Voltage: This versatile device allows for an adjustable output voltage range, making it suitable for powering a variety of components that require different voltage levels.
- Fast Transient Response: The TPS8268150SIPR is designed to handle fast transient loads effectively, ensuring stable operation for sensitive electronic components.
- Low Quiescent Current: It features a low quiescent current, which is beneficial for extending standby and idle modes in battery-operated devices.
Applications
The TPS8268150SIPR is ideal for a wide range of applications, particularly where high efficiency and small form factor are required. Common applications include:
- Smartphones and Tablets
- Wearable Technology
- Wireless Audio Devices
- Portable Medical Equipment
- Internet of Things (IoT) Devices
Technical Specifications
Some of the key technical specifications of the TPS8268150SIPR include:
- Input Voltage Range: 2.3V to 4.8V
- Output Voltage Range: 0.9V to 3.3V (adjustable)
- Output Current: Up to 600mA
- Switching Frequency: 5.5MHz (typical)
- Operating Temperature Range: -40°C to 85°C
For detailed information, designers and engineers are encouraged to consult the TPS8268150SIPR datasheet and Texas Instruments' application notes to ensure proper integration into their projects.