EN
  • EN
  • DE

TPS826716SIPR

Part No TPS826716SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.6V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output 1 1.6V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Supplier Device Package 8-uSIP (2.9x2.3)
Control Features Enable, Active High
Base Product Number TPS826716
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 937415-TPS826716SIPR
Ultra Librarian 3D Model Ultra Librarian TPS826716SIPR CAD Model

Description

Product Overview: TPS826716SIPR from Texas Instruments

The TPS826716SIPR is a highly sophisticated, fully integrated, low-power synchronous step-down converter from the reputable manufacturer Texas Instruments (TI). It is specifically designed to meet the power management requirements of battery-powered, portable devices. The device's compact form factor and high efficiency make it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The TPS826716SIPR boasts an impressive efficiency rate, which is crucial for prolonging battery life in portable devices.
  • MicroSiP™ Package: TI's innovative MicroSiP™ package technology enables a reduction in size without compromising performance, making it perfect for applications where board space is at a premium.
  • Adjustable Output Voltage: The device offers the flexibility to adjust the output voltage as needed for various applications, ensuring a wide range of compatibility.
  • Low Quiescent Current: It features a low quiescent current that significantly reduces the power consumption during light load operations or standby, further extending battery life.
  • Fast Transient Response: The TPS826716SIPR is designed to handle fast transient loads effectively, ensuring stable performance for devices that have rapid power demands.

Applications

The versatility of the TPS826716SIPR allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wireless communication devices
  • Wearable technology
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range 2.3V to 4.8V
Output Voltage Range 1.8V (adjustable)
Maximum Output Current 600mA
Switching Frequency Up to 2.4MHz
Package MicroSiP™

Overall, the TPS826716SIPR from Texas Instruments stands out as a high-performance, reliable power solution that delivers efficiency, flexibility, and space-saving advantages for cutting-edge electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0380 $52.4940
31+ $3.3132 $102.7092
47+ $3.2097 $150.8559
65+ $3.1062 $201.9030
84+ $3.0026 $252.2184
112+ $2.6920 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess