EN
  • EN
  • DE

LMZ10503EXTTZX/NOPB

Part No LMZ10503EXTTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 5V 3A 15W 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 96%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779603-LMZ10503EXTTZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10503EXT
Introduction Date June 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ10503EXTTZX/NOPB CAD Model

Description

The LMZ10503EXTTZX/NOPB from Texas Instruments is a high-performance, easy-to-use power module that offers optimal efficiency and flexibility for a wide range of applications. This power module is designed to simplify the power supply design process by integrating the inductor, power FETs, and all the passive components into a single device.

Key Features:

  • Output Voltage Range: The LMZ10503EXTTZX/NOPB supports an adjustable output voltage range, making it suitable for various applications that require different voltage levels.
  • High Efficiency: With an advanced integrated design, this power module is capable of delivering high efficiency, which helps reduce power loss and improve overall system performance.
  • Simple Design: The integration of multiple components into one module simplifies the design process, reducing the time and complexity involved in developing power supply circuits.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring reliable operation even under high power conditions.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply solution.

Applications:

This versatile power module can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Portable and battery-powered devices
  • Point-of-load power supply conversions

Quality and Reliability:

The LMZ10503EXTTZX/NOPB is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high-quality and reliable performance. The module is designed to meet the stringent requirements of industrial and commercial applications, providing a dependable power solution for your design needs.

Whether you're developing a new product or upgrading an existing one, the LMZ10503EXTTZX/NOPB power module from Texas Instruments offers a compact, efficient, and reliable power supply solution that can accelerate your design process and enhance your product's performance.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3457 $58.6914
5+ $24.0786 $120.3930
7+ $23.3261 $163.2827
9+ $22.5737 $203.1633
12+ $21.8212 $261.8544
16+ $19.5638 $313.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess