EN
  • EN
  • DE

TPS7A7833PWPR

Part No TPS7A7833PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 120MA 14HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Output (Min/Fixed) 3.3V
Current - Output 120mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number TPS7A7833
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7A7833PWPRDKR,296-TPS7A7833PWPRCT,296-TPS7A7833PWPRTR
Standard Package 3,000
Win Source Part Number 1101108-TPS7A7833PWPR
Ultra Librarian 3D Model Ultra Librarian TPS7A7833PWPR CAD Model

Description

Introducing the TPS7A7833PWPR Voltage Regulator from Texas Instruments

The TPS7A7833PWPR is a state-of-the-art low-dropout regulator (LDO) designed by Texas Instruments, a leader in semiconductor solutions. This advanced voltage regulator is optimized for precision and stability, making it an ideal choice for sensitive applications requiring a steady power supply.

With an input voltage range of 3.5V to 6.5V, the TPS7A7833PWPR provides a wide operating window, suitable for a variety of power sources. It is capable of delivering a fixed output voltage of 3.3V with an impressive accuracy of ±1%, ensuring reliable performance for critical system components. The device can supply up to 250mA of output current, which is ample for powering small to medium-sized circuits.

The TPS7A7833PWPR comes in a compact HTSSOP-14 package, which is both space-saving and efficient for thermal management. This packaging makes the regulator an excellent choice for compact and portable designs where space is at a premium.

One of the standout features of this LDO is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available battery voltage is crucial.

The device also includes a host of protective features that safeguard both the regulator and the application it powers. These include thermal shutdown, overcurrent protection, and under-voltage lockout, which collectively ensure that the TPS7A7833PWPR operates within safe parameters, enhancing system reliability and longevity.

Engineers and designers will appreciate the low quiescent current of the TPS7A7833PWPR, which translates to reduced power consumption when the device is in idle mode. This feature is especially valuable in portable and battery-powered applications where energy efficiency is a key consideration.

In summary, the TPS7A7833PWPR from Texas Instruments is a robust, precise, and energy-efficient voltage regulator that is well-suited for a wide array of applications, including but not limited to consumer electronics, industrial control systems, and portable devices. Its combination of performance, protection features, and compact form factor make it an excellent choice for your next design project.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3597 $50.3955
32+ $3.1471 $100.7072
50+ $3.0407 $152.0350
71+ $2.8281 $200.7951
92+ $2.7218 $250.4056
115+ $2.6155 $300.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess