EN
  • EN
  • DE
  • IT

TPS79933DDCRG4

Part No TPS79933DDCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Low Quiescent Current, Ultra-Low Noise, High PSRR, Low Dropout Linear Regulator | IC REG LINEAR 3.3V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.16V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Family Part Number TPS79933
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1273655-TPS79933DDCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79933DDCRG4 CAD Model

Description

The TPS79933DDCRG4 is a highly efficient, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is capable of delivering a continuous output current of up to 200mA while maintaining a low dropout voltage, making it an ideal solution for portable and battery-powered applications where power efficiency is critical.

This voltage regulator offers a fixed output voltage of 3.3V, providing a stable and reliable power supply for microcontrollers, analog ICs, and other digital logic circuits. Its high accuracy output voltage is maintained within a tight tolerance, ensuring that sensitive electronic components receive a consistent voltage level for optimal performance.

The TPS79933DDCRG4 features a low quiescent current, which significantly extends battery life by reducing the power consumed when the device is in standby mode. Additionally, it comes with built-in thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.

This LDO is available in a compact SOT-23-5 package, which is highly suited for space-constrained applications. Its small footprint allows for efficient use of board space, which is particularly beneficial in modern portable electronics where size and weight are critical design parameters.

The TPS79933DDCRG4 also boasts a fast transient response, making it capable of handling rapid changes in load current without compromising the stability of the output voltage. This feature is essential for applications that experience dynamic power demands, such as wireless communication devices and audio equipment.

For design flexibility, the TPS79933DDCRG4 includes an enable pin, allowing the user to turn the regulator on or off as needed. This functionality further contributes to power conservation and can be used to sequence power supplies in complex systems.

In conclusion, the TPS79933DDCRG4 from Texas Instruments is a high-performance, feature-rich voltage regulator IC that delivers stable power, excellent efficiency, and reliability, all in a miniature package suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2546 $50.9200
420+ $0.2385 $100.1700
655+ $0.2305 $150.9775
935+ $0.2144 $200.4640
1,215+ $0.2063 $250.6545
1,515+ $0.1983 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,650 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess