EN
  • EN
  • DE

TPS79930YZUT

Part No TPS79930YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-UFBGA, DSBGA
Manufacturer Package 5-DSBGA (1x1.37)
Manufacturer Homepage www.ti.com
Win Source Part Number 716818-TPS79930YZUT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS79930
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS79930YZUT CAD Model

Description

The TPS79930YZUT is a high-performance, low-dropout (LDO) voltage regulator offered by Texas Instruments, renowned for its precision and power efficiency. This LDO is designed to meet the needs of a variety of applications, particularly those requiring a stable and clean power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.0V, which is ideal for powering sensitive analog and digital circuits.
  • High PSRR: With an excellent power supply rejection ratio (PSRR) of 72 dB at 1 kHz, the TPS79930YZUT ensures minimal noise and ripples from the power supply are transferred to the output, making it suitable for RF and precision measurement applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output regulation with a very small input-to-output voltage difference, which is beneficial for battery-powered devices where maximizing efficiency is crucial.
  • Low Quiescent Current: The device boasts a low quiescent current of 40 µA, contributing to extended battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Small Package: The TPS79930YZUT comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The TPS79930YZUT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs and microcontrollers
  • Medical and healthcare equipment
  • Automotive infotainment and telematics

Conclusion

In summary, the TPS79930YZUT from Texas Instruments is a reliable and efficient solution for systems requiring a stable voltage supply with minimal power losses. Its combination of low dropout, high PSRR, and low quiescent current makes it an excellent choice for engineers looking to optimize the performance and battery life of their designs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9201 $50.6055
135+ $0.7550 $101.9250
210+ $0.7314 $153.5940
285+ $0.7078 $201.7230
370+ $0.6842 $253.1540
490+ $0.6134 $300.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess