EN
  • EN
  • DE

TPS79430DCQ

Part No TPS79430DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 250-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 3V 250MA SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.21V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 220μA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS79430
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273610-TPS79430DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79430DCQ CAD Model

Description

The TPS79430DCQ is a highly precise voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This low-dropout (LDO) linear regulator offers an excellent combination of features that make it ideal for a variety of applications requiring stable and clean power supply.

Key Features

  • Output Voltage: The TPS79430DCQ provides a fixed output voltage of 3.0V, which is suitable for powering sensitive analog circuits and digital interfaces.
  • High Accuracy: This device boasts an impressive output voltage accuracy of ±2%, ensuring reliable performance for precision applications.
  • Low Dropout: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, making it highly efficient for systems with tight power budgets.
  • Low Quiescent Current: The quiescent current is as low as 17 µA with no load and 200 µA under full load, which contributes to power conservation, making it suitable for battery-powered devices.
  • Thermal Protection: The TPS79430DCQ is equipped with thermal shutdown and overcurrent protection features that safeguard the device and the system under extreme conditions.
  • Noise Performance: A low output noise of 33 µVRMS over a 10 Hz to 100 kHz bandwidth makes this regulator an excellent choice for noise-sensitive applications such as RF or audio.
  • Adjustable Output: An external bypass capacitor can be added to adjust the output noise and response time as per the specific application requirements.

Applications

The versatility of the TPS79430DCQ allows it to be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Medical and healthcare devices
  • Automotive infotainment and telematics

Package and Quality

The TPS79430DCQ comes in a compact, surface-mount 5-pin SOT-223 package, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments ensures the highest quality and reliability for its products, and this LDO regulator is no exception, meeting stringent industry standards.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess