Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB ~ 43dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273602-TPS79333DBVREP
Manufacturer Homepage www.ti.com
Family Name TPS79333-EP
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79333DBVREP CAD Model

Description

Product Overview: TPS79333DBVREP from Texas Instruments

The TPS79333DBVREP, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator designed for precision, low-power applications. This advanced regulator offers a fixed output voltage of 3.3V with a maximum output current of 200mA. Its low dropout voltage and low quiescent current make it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

Key Features

  • High Accuracy: The TPS79333DBVREP boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, which is essential for maximizing battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current of 17μA (typical), making it an energy-efficient solution for power-sensitive designs.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types, providing improved performance and reliability.
  • Thermal Shutdown and Overcurrent Protection: The TPS79333DBVREP includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.

Applications

The versatility of the TPS79333DBVREP allows it to be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Wireless LAN and Bluetooth® modules
  • Medical and healthcare equipment

Product Details

The TPS79333DBVREP comes in a small 5-pin SOT-23 package, which is suitable for space-constrained applications. Its operating temperature range is from -40°C to +125°C, accommodating a wide variety of environments and conditions. The device's performance is characterized for operation over the full temperature range of TJ = -40°C to +125°C.

Texas Instruments' commitment to quality and reliability is evident in the TPS79333DBVREP, making it a smart choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6012 $57.2264
53+ $2.1343 $113.1179
82+ $2.0676 $169.5432
112+ $2.0009 $224.1008
145+ $1.9342 $280.4590
194+ $1.7341 $336.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention