Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB ~ 43dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273599-TPS79325DBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79325
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS79325DBVREP CAD Model

Description

Product Overview: TPS79325DBVREP from Texas Instruments

The TPS79325DBVREP is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) specifically to meet the rigorous requirements of space, military, and other high-reliability applications. This voltage regulator is part of TI's Enhanced Product (EP) portfolio, which signifies that it has undergone additional testing and qualification processes to ensure robust performance in extreme environments.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a stable supply.
  • High Accuracy: The TPS79325DBVREP boasts an impressive output voltage accuracy, ensuring reliable and consistent performance for critical applications.
  • Low Dropout: With its low-dropout feature, the regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, making it efficient for systems with tight power budgets.
  • Low Noise: This LDO is specifically engineered to minimize output voltage noise, a crucial attribute for powering noise-sensitive components such as precision analog-to-digital converters (ADCs) or radio-frequency (RF) systems.
  • Thermal Performance: The device is equipped with excellent thermal performance characteristics, ensuring it operates reliably over a wide temperature range.
  • Radiation Hardened: As part of TI's EP lineup, the TPS79325DBVREP is designed to withstand radiation effects, making it suitable for space and satellite applications.

Applications

The TPS79325DBVREP is versatile and can be used in a variety of high-reliability applications, including:

  • Space and satellite systems
  • Military and defense electronics
  • Avionics and aerospace
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TPS79325DBVREP comes with TI's guarantee of performance, backed by extensive testing and qualification processes. This includes Enhanced Product (EP) qualification which encompasses a set of tests such as High-Temperature Operating Life (HTOL), Low-Temperature Operating Life (LTOL), and additional reliability tests to ensure performance in harsh conditions.

With its precision output, low noise, and robust design, the TPS79325DBVREP from Texas Instruments stands as an exemplary solution for powering critical systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,810 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention