EN
  • EN
  • DE

TPS76850QPWP

Part No TPS76850QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 1A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.38V at 1A
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS76850
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273466-TPS76850QPWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76850QPWP CAD Model

Description

The TPS76850QPWP is a robust, high-performance linear voltage regulator IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TPS768xx family and offers a fixed output voltage of 5V, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • Output Voltage: The device provides a stable 5V output, which is essential for powering sensitive electronic components that require precise voltage levels.
  • High Current Capability: With an output current capacity of up to 1A, the TPS76850QPWP can easily handle high-load applications.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the overall system from damage due to excessive heat.
  • Overcurrent Protection: The current limit feature helps prevent damage to the IC and the connected load in the event of an overcurrent condition.
  • Stable Operation: The TPS76850QPWP is designed to maintain stability with low-ESR output capacitors, ensuring reliable performance over various conditions.

Applications

The versatility of the TPS76850QPWP makes it ideal for numerous applications, including but not limited to:

  • Power supply for DSPs, microcontrollers, and other digital ICs
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics
  • Telecommunications equipment

Package and Quality

The TPS76850QPWP comes in a 20-pin HTSSOP (PWP) package that offers a compact footprint while allowing for adequate thermal performance. Texas Instruments' commitment to quality ensures that this voltage regulator IC meets the highest standards and provides reliable operation in various environmental conditions.

With its combination of performance, protection features, and versatility, the TPS76850QPWP from Texas Instruments stands out as a superior choice for designers looking to integrate a dependable voltage regulator into their electronic systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9499 $58.4970
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess