Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.28V @ 100mA
Output Current 100mA
Operating Supply Current 115μA ~ 4mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273407-TPS76133DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS76133
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS76133DBVT CAD Model

Description

Product Overview: TPS76133DBVT from Texas Instruments

The TPS76133DBVT is a high-quality, low-dropout linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers a fixed output voltage of 3.3V, which is a common requirement for a wide variety of electronic devices and circuits. The device comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.

With an impressive dropout voltage of just 85mV at a 100mA load, the TPS76133DBVT ensures efficient operation even when the supply voltage is close to the output voltage. This low dropout feature is especially valuable in battery-operated devices where maximizing the usage of available battery voltage is crucial.

The TPS76133DBVT is capable of delivering an output current of up to 100mA, which makes it suitable for powering small microcontrollers, analog circuits, and other low-power devices. Additionally, it boasts a low quiescent current of 17µA at no load and 27µA at full load, which helps to prolong battery life in portable applications.

One of the notable features of this regulator is its thermal protection and over-current protection mechanisms, which safeguard the device and the application it powers from potential damage due to excessive heat or current. Moreover, the TPS76133DBVT has a low noise performance, which is essential for sensitive RF and analog circuits that demand a clean power supply.

The device also includes an enable pin, allowing the user to turn the regulator on and off as needed. This can be used to reduce power consumption when the connected circuitry is not in use, thereby further enhancing the energy efficiency of the overall system.

In summary, the TPS76133DBVT is a reliable and efficient linear voltage regulator that offers a fixed 3.3V output, low dropout voltage, and low quiescent current, along with protective features. It is an ideal choice for designers looking for a power management solution that combines performance with compactness for their electronic projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3841 $51.8535
320+ $0.3152 $100.8640
495+ $0.3054 $151.1730
680+ $0.2955 $200.9400
880+ $0.2857 $251.4160
1,175+ $0.2561 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 108,590 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention