EN
  • EN
  • DE

TPS75201QPWPRG4Q1

Part No TPS75201QPWPRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POWER GOOD FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 2A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.4V at 2A
Output Current 2A
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS75201
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1273331-TPS75201QPWPRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75201QPWPRG4Q1 CAD Model

Description

Product Overview: TPS75201QPWPRG4Q1 from Texas Instruments

The TPS75201QPWPRG4Q1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous requirements of automotive and industrial applications, providing a reliable power management solution that ensures stable operation even under harsh conditions.

With an input voltage range of 2.5V to 5.5V, the TPS75201QPWPRG4Q1 is versatile and can accommodate a variety of power sources, making it an ideal choice for systems that require a dependable power supply. The device offers a fixed output voltage of 5V, which is a common requirement for many electronic components, ensuring compatibility with a wide array of devices.

One of the key features of this LDO regulator is its low dropout voltage, which allows for efficient operation with minimal difference between the input and output voltages. This characteristic is particularly important in battery-powered applications, where maximizing battery life is crucial. The TPS75201QPWPRG4Q1 also boasts a robust thermal performance, thanks to its PowerPAD™ package, which enhances heat dissipation and allows for higher current handling capabilities.

The device is equipped with several protective features to ensure safe operation. These include overcurrent protection, thermal shutdown, and over-temperature protection, which safeguard the regulator and the system it powers from potential damage due to abnormal operating conditions. Furthermore, the TPS75201QPWPRG4Q1 is designed to be stable with ceramic output capacitors, which are preferred in modern designs for their small size and reliability.

The TPS75201QPWPRG4Q1 comes in a compact HTSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with 20 pins, making it suitable for space-constrained applications. This product is also compliant with automotive industry standards, including AEC-Q100 qualification, which ensures that it meets the stringent quality and reliability requirements necessary for automotive applications.

In summary, the TPS75201QPWPRG4Q1 from Texas Instruments is a robust, efficient, and reliable LDO voltage regulator that is perfectly suited for automotive and industrial power management tasks. Its combination of low dropout performance, thermal efficiency, and protective features make it an excellent choice for designers seeking a high-quality power solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9750 $53.7750
21+ $4.9026 $102.9546
32+ $4.7494 $151.9808
44+ $4.5962 $202.2328
57+ $4.4430 $253.2510
76+ $3.9834 $302.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess