EN
  • EN
  • DE

TPS74401MRGWREP

Part No TPS74401MRGWREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3.0-A ULTRA-LDO WITH PROGRAMMABLE SOFT-START | IC REG LINEAR POS ADJ 3A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 3.6V
Maximum Dropout Voltage 0.24V at 3A
Output Current 3A
PSRR 73dB ~ 50dB (1kHz ~ 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Family Part Number TPS74401
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273315-TPS74401MRGWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74401MRGWREP CAD Model

Description

Product Overview

The TPS74401MRGWREP is a high-performance, single-output, low-dropout (LDO) voltage regulator from Texas Instruments, meticulously designed to meet the needs of sensitive applications that require precise voltage control and high reliability. This regulator is part of Texas Instruments' military and space-grade product line, ensuring it meets the stringent requirements for extreme environments.

Key Features

  • Adjustable Output: The TPS74401MRGWREP offers an adjustable output range from 0.8V to 3.3V, allowing for flexibility across different applications and compatibility with a variety of devices.
  • High Output Current: This LDO can deliver up to 3A of continuous output current, making it suitable for powering a wide range of high-power circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficient operation even when the input-to-output voltage differential is minimal, ensuring consistent performance and reducing power loss.
  • Stability with Low ESR Capacitors: The TPS74401MRGWREP is stable with ceramic output capacitors, which have a low equivalent series resistance (ESR), providing better performance in terms of transient response and noise reduction.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing its reliability under various operating conditions.
  • Radiation Hardened: As a space-grade component, it is built to withstand radiation effects, making it an ideal choice for aerospace applications where exposure to such environments is a concern.

Applications

The versatile nature of the TPS74401MRGWREP makes it well-suited for a range of applications, particularly where precision and durability are paramount. It is commonly used in:

  • Satellite and space systems
  • Military equipment
  • Avionics
  • High-reliability industrial applications
  • Medical equipment with stringent power requirements

Quality and Reliability

With Texas Instruments' commitment to quality, the TPS74401MRGWREP is manufactured to the highest standards. It undergoes rigorous testing and verification processes to ensure it meets the reliability expectations for military and space applications. Customers can trust this LDO regulator to perform consistently and effectively, even in the most demanding situations.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6357 $58.5428
9+ $12.0088 $108.0792
13+ $11.6335 $151.2355
18+ $11.2582 $202.6476
23+ $10.8829 $250.3067
31+ $9.7571 $302.4701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,401 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess