EN
  • EN
  • DE

TPS73333QDR

Part No TPS73333QDR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840987-TPS73333QDR
Ultra Librarian 3D Model Ultra Librarian TPS73333QDR CAD Model

Description

The TPS73333QDR is a high-quality, low-dropout (LDO) voltage regulator from the reputable Texas Instruments, designed to provide a stable and reliable power supply for a wide range of electronic applications. This component is particularly suitable for systems that require a precise and constant voltage under varying input conditions and load demands.

Key Features:

  • Output Voltage: The TPS73333QDR offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Accuracy: With an impressive accuracy level, the device ensures minimal deviation from the target voltage, providing a stable supply for sensitive components.
  • Low Dropout: The LDO design allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, making it efficient in battery-powered applications.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects the circuit from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an output short circuit or overcurrent condition.
  • Low Quiescent Current: The TPS73333QDR is optimized for low quiescent current, which reduces power consumption when the device is in standby mode, extending battery life in portable applications.

Applications:

The versatility of the TPS73333QDR makes it an ideal choice for a variety of applications, including:

  • Portable electronics such as smartphones and tablets
  • Microcontroller power supplies
  • Wireless communication devices
  • Power management for sensors and IoT devices
  • Medical equipment requiring stable voltage supplies

Product Specifications:

Parameter Value Output Voltage (V) 3.3 Dropout Voltage (Typ) 0.17V at 500mA Output Current (Max) 500mA Package/Case SOP-8 Operating Temperature Range -40°C to 125°C

Overall, the TPS73333QDR by Texas Instruments is a robust and reliable solution for power regulation needs, ensuring consistent performance and longevity for your electronic designs.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess