EN
  • EN
  • DE

TPS72518KTTT

Part No TPS72518KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.32V @ 1A
Output Current 1A
Operating Supply Current 225μA ~ 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1273189-TPS72518KTTT
Manufacturer Homepage www.ti.com
Family Name TPS72518
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72518KTTT CAD Model

Description

Overview of Texas Instruments TPS72518KTTT

The Texas Instruments TPS72518KTTT is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise 1.8V output. Ideal for sensitive electronics that require a consistent power supply, this regulator is suitable for a wide range of applications, including portable devices, wireless communications, and digital electronics.

Key Features

  • Output Voltage: The TPS72518KTTT provides a fixed output voltage of 1.8V, which is common for digital circuits and low-power microcontrollers.
  • High Accuracy: This device offers excellent regulation, maintaining a stable voltage output with a high accuracy level that ensures reliable operation of connected components.
  • Low Dropout: With a low dropout voltage, the TPS72518KTTT is efficient and can operate effectively even when the input voltage is very close to the output voltage, making it suitable for battery-powered applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, which is sufficient for a variety of small to medium-sized loads.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing system reliability.
  • Overcurrent Protection: Overcurrent protection is also featured to prevent damage from excessive loads or short-circuit conditions.

Package and Availability

The regulator is housed in a compact KTT package, which is efficient for space-constrained applications. The TPS72518KTTT is part of Texas Instruments' extensive range of power management solutions and is widely available through various distributors and online retailers.

Applications

Due to its versatility and reliability, the TPS72518KTTT is used in multiple applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Peripheral devices
  • Handheld medical equipment

In summary, the TPS72518KTTT from Texas Instruments is a robust voltage regulator that offers consistent performance, high accuracy, and a suite of protection features, making it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9573 $51.4449
31+ $3.2471 $100.6601
48+ $3.1456 $150.9888
66+ $3.0441 $200.9106
85+ $2.9427 $250.1295
114+ $2.6382 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess