The TPS72516KTT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This precision voltage regulator is capable of providing a fixed output voltage of 1.6V with an input voltage range from 2.5V to 5.5V, making it an ideal choice for battery-powered devices and other portable applications.
Key Features
- Output Voltage: Fixed at 1.6V, ensuring consistent performance for sensitive electronic components.
- High Accuracy: Offers a tight output voltage regulation, maintaining stability across various conditions.
- Low Dropout: Features a low dropout voltage, providing efficient operation even when the input voltage is close to the output voltage.
- Current Capacity: Capable of delivering up to 1A of continuous output current, suitable for a range of moderate to high-power applications.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity of the device.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current draw.
- Package Type: Available in a compact 5-terminal SOT-23 package, minimizing the footprint on the PCB.
Applications
The TPS72516KTT is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Microcontroller power supplies
- Point-of-load conversions
- Wireless and telecom equipment
- Consumer electronics
Reliability and Performance
With Texas Instruments' commitment to quality, the TPS72516KTT is designed for reliability and performance. Its low dropout voltage ensures efficient use of power, and the fixed output simplifies design considerations. Whether you're developing a new portable gadget or optimizing power management in an existing system, the TPS72516KTT offers a dependable solution for your voltage regulation needs.