Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.9V
Voltage Dropout (Maximum) 1.4V @ 150mA
Output Current 150mA
Operating Supply Current 2.05μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273118-TPS70939DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS70939
Introduction Date November 12, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS70939DBVR CAD Model

Description

TPS70939DBVR from Texas Instruments is a linear voltage regulator in the PMIC category, suited for designs that need simple, low-noise power regulation in compact electronic systems. Devices in this class are commonly considered for portable equipment, embedded control boards, sensor modules, interface circuitry, and general-purpose low-power rails where ease of implementation matters as much as regulation performance. Texas Instruments is widely specified in industrial, consumer, and communications designs, making this part relevant for engineers seeking a recognizable supplier for ongoing production or maintenance builds. Because the provided lifecycle status is unknown, teams should treat sourcing with moderate caution and confirm current manufacturer status before locking it into new designs or long-term service programs. RoHS compliance information is not available from the input provided, so environmental compliance should be verified through the official Texas Instruments datasheet, product page, or authorized distributor documentation before procurement.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6914 $51.8550
180+ $0.5673 $102.1140
275+ $0.5496 $151.1400
380+ $0.5319 $202.1220
490+ $0.5141 $251.9090
655+ $0.4609 $301.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,190 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention