EN
  • EN
  • DE

TPS70245PWPR

Part No TPS70245PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT, LOW DROPOUT VOLTAGE REGULATORS WITH INTEGRATED SVS FOR SPLIT VOLTAGE SYSTEMS | IC REG LINEAR 3.3V/1.2V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.2V
Maximum Dropout Voltage 0.28V at 500mA, -
Output Current 500mA, 250mA
Current - Quiescent (Iq) 190μA
Maximum Supply Current 230μA
PSRR 60dB (1KHz), 50dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS70245
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273097-TPS70245PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70245PWPR CAD Model

Description

The TPS70245PWPR is a high-performance, dual-output, low-dropout voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring precise voltage control and efficient power management. This component is particularly ideal for portable electronics, such as PDAs, laptops, and handheld instruments, thanks to its robust feature set and compact design.

Key Features

  • Dual-Output: The TPS70245PWPR offers two independent voltage outputs, which can be adjusted to meet the specific needs of the application. This dual-output capability allows for flexibility in powering different sections of a system with a single integrated circuit.
  • Low Dropout: With its low dropout voltage, this regulator maintains its output stability even when the input voltage is very close to the output voltage, ensuring reliable performance and extended battery life in portable applications.
  • High Accuracy: The output voltage is highly accurate, which is crucial for sensitive electronic components that require a stable and precise voltage supply.
  • Power-Saving Modes: The TPS70245PWPR includes power-saving modes such as shutdown and sleep modes, which help to reduce power consumption when the device is not in active use, further extending battery life.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Package: The component is available in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is suitable for surface mount technology (SMT) and offers excellent thermal performance.

Applications

The TPS70245PWPR voltage regulator is versatile and can be used in a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Notebook Computers
  • Handheld Instruments
  • PDAs and Mobile Phones

In conclusion, the TPS70245PWPR from Texas Instruments is a reliable and efficient solution for power management challenges in modern electronic devices. Its dual-output design, low dropout, and high accuracy make it an excellent choice for designers looking to optimize their power systems for both performance and power conservation.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3996 $50.9940
36+ $2.7895 $100.4220
56+ $2.7023 $151.3288
77+ $2.6151 $201.3627
99+ $2.5280 $250.2720
133+ $2.2664 $301.4312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess