Product Overview: Texas Instruments TPS65HVD251DR
The Texas Instruments TPS65HVD251DR is a robust, high-performance Controller Area Network (CAN) transceiver that provides CAN communication capabilities for automotive and industrial applications. This device is part of the TPS65HVD2xx family and is designed to interface between a CAN protocol controller and the physical two-wire CAN bus.
Key Features
- High-Speed CAN Interface: The TPS65HVD251DR supports the ISO 11898-2 High-Speed CAN physical layer standard, ensuring reliable communication at data rates up to 1 Mbps.
- Bus Fault Protection: It offers robust bus fault protection of ±36V, enhancing system reliability and resilience in harsh environments.
- Low Power Mode: An integrated low-power mode with remote wake-up capability allows for reduced power consumption when the CAN network is idle, which is crucial for power-sensitive applications.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from excessive temperature and power dissipation.
- Wide Supply Voltage Range: It operates over a broad supply voltage range of 3V to 5.5V, making it versatile for various application requirements.
Applications
The TPS65HVD251DR is suitable for a wide range of applications, including:
- Automotive networks
- Industrial automation and control systems
- Building automation
- Medical equipment
- Embedded systems requiring reliable data communication
Package and Quality
This transceiver comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The TPS65HVD251DR is also AEC-Q100 qualified, making it suitable for automotive applications where high reliability and performance are required under stringent conditions.
With its advanced features and robust design, the Texas Instruments TPS65HVD251DR is an excellent choice for designers looking to implement a reliable CAN interface in their systems. Its protection features and low-power capabilities make it a versatile component for a wide range of communication applications.