EN
  • EN
  • DE

TPS65981ABIRTQR

Part No TPS65981ABIRTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 56VQFN / USB Type-C and USB PD Controller Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB, Type-C Controller
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809320-TPS65981ABIRTQR
Ultra Librarian 3D Model Ultra Librarian TPS65981ABIRTQR CAD Model

Description

The TPS65981ABIRTQR is a versatile and advanced integrated circuit from Texas Instruments, designed to cater to the burgeoning needs of the USB Type-C and Power Delivery (PD) ecosystems. This IC is an essential component for developers looking to create products that require USB Type-C connectivity with PD capabilities, such as laptops, smartphones, tablets, and other portable devices.

Key Features:

  • USB Type-C and PD Controller: The TPS65981ABIRTQR integrates a USB Type-C and PD controller, enabling the device to manage USB Type-C communication and power negotiation for up to 100W of power delivery.
  • Programmable Power Supply: It features a programmable power supply that supports multiple power roles such as source, sink, and dual-role port, providing flexibility in power management.
  • Alternate Mode Support: The IC supports alternate modes that allow for the transmission of non-USB signals like DisplayPort and Thunderbolt over a USB Type-C connector.
  • Integrated Power Switches: It comes with integrated high-voltage power switches, which simplifies the design and reduces external component count.
  • I2C Interface: An I2C interface is available for configuration and control, making it easy to integrate with a host processor.
  • Enhanced ESD Protection: The device is designed with enhanced ESD protection to withstand electrostatic discharges, ensuring reliability and longevity.

Applications:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Display Interfaces
  • Power Adapters and Chargers

The TPS65981ABIRTQR is an all-in-one solution that simplifies the implementation of USB Type-C interfaces with power delivery. It is designed to meet the high standards of performance and reliability that Texas Instruments is known for. Whether for data transfer, charging, or video output, this IC provides a robust and efficient solution for the next generation of electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3482 $61.7410
10+ $10.1319 $101.3190
16+ $9.8153 $157.0448
22+ $9.4986 $208.9692
28+ $9.1820 $257.0960
37+ $8.2322 $304.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess