EN
  • EN
  • DE

TPS65920BZCH

Part No TPS65920BZCH
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 4 LDO TXRX 139-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Applications Mobile/OMAP
Operating Supply Current 300μA
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 139-NFBGA (10x10)
Win Source Part Number 136859-TPS65920BZCH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65920BZCH CAD Model

Description

The TPS65920BZCH is a highly integrated power management integrated circuit (IC) developed by Texas Instruments (TI), designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced IC is engineered to provide a comprehensive power management solution, combining power control and battery management in a single package.

Key Features:

  • Multiple Voltage Rails: The TPS65920BZCH offers several programmable voltage rails, including general-purpose power supplies for system components.
  • Efficient Power Conversion: It features high-efficiency step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC) power domain, ensuring power-saving operation and extended battery life.
  • Power Sequencing: The device includes an intelligent power sequencing capability for controlled startup and shutdown of subsystems, enhancing system reliability.
  • Integrated Audio Codec: A built-in audio codec with multiple audio interfaces allows for high-quality sound in multimedia applications.
  • SmartReflex™ Technology: Incorporates TI's SmartReflex technologies for advanced power and process compensation, optimizing performance and power consumption.

Technical Specifications:

  • Package: 139-ball BGA (ZCH)
  • Input Voltage Range: The IC can handle a wide input voltage range, suitable for single-cell Li-Ion batteries and other standard power sources.
  • I2C Compatible Interface: Features an I2C interface for programming and control, providing easy integration with system microcontrollers.

Applications:

The TPS65920BZCH is designed for use in a variety of applications where efficient power management is critical. Its versatility makes it ideal for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Operated Devices

With its robust feature set and TI's commitment to quality, the TPS65920BZCH is a reliable choice for designers looking to optimize their power management systems in compact and power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0087 $52.1131
31+ $3.2892 $101.9652
48+ $3.1865 $152.9520
65+ $3.0837 $200.4405
84+ $2.9809 $250.3956
113+ $2.6725 $301.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess