EN
  • EN
  • DE

TPS659112A2ZRCR

Part No TPS659112A2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit with DCDC Controller | IC PMU 4DCDC/8LDO 98BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Portable Equipment
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 98-VFBGA
Supplier Device Package 98-BGA Microstar JR
Family Part Number TPS659112
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273079-TPS659112A2ZRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659112A2ZRCR CAD Model

Description

The TPS659112A2ZRCR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications including smartphones, tablets, and other portable electronics. This advanced PMIC combines multiple power rails, system management functions, and a variety of interface options in a compact package, making it an ideal solution for space-constrained applications.

Key Features:

  • Versatile Power Solutions: The TPS659112A2ZRCR offers several integrated power solutions including step-down converters, LDOs (Low Drop-Out regulators), and a real-time clock supply, ensuring efficient power delivery and management for the entire system.
  • Multiple Configurable Rails: It features configurable voltage rails that can be adjusted to meet the specific needs of the system, providing flexibility and adaptability for various application requirements.
  • Advanced System Control: With its built-in system control functionalities, it supports power sequencing, power-on reset, and watchdog timer, enhancing system reliability and performance.
  • I2C Interface: The device includes an I2C interface for communication, allowing for easy programming and control over the PMIC's settings and operations.
  • Compact Footprint: The TPS659112A2ZRCR comes in a compact 98-ball BGA package, minimizing the space required on the PCB and simplifying the design process.

Applications:

The TPS659112A2ZRCR is suitable for a variety of applications that require efficient power management, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Units
  • Other Portable or Battery-powered Devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS659112A2ZRCR is no exception. It is designed to meet the stringent requirements of the mobile market, ensuring long-term performance and stability in a range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess