EN
  • EN
  • DE

TPS658621AZGUR-1

Part No TPS658621AZGUR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS658621
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707981-TPS658621AZGUR-1
Ultra Librarian 3D Model Ultra Librarian TPS658621AZGUR-1 CAD Model

Description

Product Overview: TPS658621AZGUR-1 from Texas Instruments

The TPS658621AZGUR-1 is a state-of-the-art integrated power management IC designed and manufactured by the renowned Texas Instruments. This high-performance product is engineered to cater to a wide range of applications, particularly excelling in portable and battery-powered devices where efficient power management is crucial.

Key Features:

  • Multiple Power Rails: The TPS658621AZGUR-1 offers a diverse array of power rails, including several step-down converters, LDOs, and switchable outputs, to provide comprehensive power solutions in a single package.
  • High Efficiency: With its advanced design, the device ensures high efficiency across various load conditions, thereby extending battery life and reducing thermal dissipation.
  • Programmable Voltage Levels: The IC features programmable voltage levels on its outputs, allowing for precise power delivery tailored to specific component requirements.
  • Integrated Battery Charger: An integrated battery charger with smart features is included, supporting various battery chemistries and providing safe and efficient charging solutions.
  • System Control: The product boasts an I2C interface for system control, enabling dynamic voltage scaling and power sequencing, which is essential for optimizing system performance.

Applications:

The versatility of the TPS658621AZGUR-1 makes it suitable for a myriad of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS658621AZGUR-1 is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in diverse environmental conditions.

In summary, the TPS658621AZGUR-1 from Texas Instruments represents a sophisticated solution for modern power management challenges. Its integration of multiple power rails, high efficiency, programmable features, and reliable performance make it an invaluable component in the design of energy-conscious, high-performance electronic devices.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess