EN
  • EN
  • DE

49FCT3805APYGI8

Part No 49FCT3805APYGI8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:5 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series 49FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 49FCT3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IDT49FCT3805APYGI8, 800-1339-2, 800-1339-1, 800-1339-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906975-49FCT3805APYGI8
Ultra Librarian 3D Model Ultra Librarian 49FCT3805APYGI8 CAD Model

Description

The 49FCT3805APYGI8 is a high-performance clock buffer/driver manufactured by Renesas Electronics America. It is designed to distribute high-frequency clock signals with minimal skew and jitter, ensuring reliable timing in demanding applications. This device is commonly used in systems requiring precise clock distribution for optimal performance.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices to distribute clock signals for high-speed data transfer.
  • Server systems: Employed in servers to provide accurate timing for processors, memory, and other critical components.
  • Telecommunications infrastructure: Utilized in base stations and other telecommunications equipment to synchronize data transmission.
  • High-performance computing: Found in workstations and supercomputers where precise clock signals are crucial for optimal performance.
  • Industrial automation: Used in control systems and other industrial applications requiring reliable timing.

Features:

  • Low skew: Minimizes timing differences between clock outputs, ensuring accurate synchronization.
  • Low jitter: Reduces variations in clock signal timing, improving system stability.
  • High drive strength: Provides sufficient output current to drive multiple loads.
  • Multiple outputs: Offers multiple clock outputs for distributing signals to various components.
  • Wide operating voltage range: Supports a range of supply voltages for flexible application.
  • Surface mount package: Compact package for easy integration into circuit boards.

Benefits:

  • Improved system performance: Precise clock distribution ensures optimal timing, leading to enhanced performance.
  • Increased system stability: Low jitter minimizes timing variations, improving system reliability.
  • Reduced timing errors: Low skew minimizes timing differences, reducing the risk of errors.
  • Simplified system design: Multiple outputs simplify clock distribution and reduce component count.
  • Flexible application: Wide operating voltage range allows for use in various systems.
  • Easy integration: Surface mount package simplifies board assembly.

Additional Details:

The 49FCT3805APYGI8 operates from a 3.3V power supply. The device is characterized for both commercial and industrial temperature ranges. Detailed electrical characteristics, timing diagrams, and application information are available in the Renesas datasheet for this part. Decoupling capacitors should be used close to the power supply pins to minimize noise. Proper termination techniques should be used to minimize signal reflections on the clock traces.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess