EN
  • EN
  • DE

TPS657052YZHT

Part No TPS657052YZHT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU 3CH CONV/LDO 16DSBGA / Camera Module 1.7V to 6V 16-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Camera
Operating Supply Voltage 3.3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-UFBGA, DSBGA
Manufacturer Package 16-DSBGA (2x2)
Win Source Part Number 798128-TPS657052YZHT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS657052
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS657052YZHT CAD Model

Description

The TPS657052YZHT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of portable and battery-powered applications. This advanced PMIC is engineered to provide a comprehensive power management solution that combines efficiency, flexibility, and reliability in a compact package.

Key Features

  • Multiple Voltage Rails: The device features multiple programmable voltage rails, ensuring compatibility with various components of modern portable electronics that require different voltage levels for optimal operation.
  • High-Efficiency: With its high-efficiency step-down converters and low-dropout regulators, the TPS657052YZHT ensures extended battery life by minimizing power loss during voltage conversion processes.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of the voltage rails, protecting sensitive electronic components from damage caused by improper voltage application.
  • Compact Footprint: The device comes in a compact, space-saving package, making it ideal for applications where board space is at a premium.
  • Thermal Management: Built-in thermal protection features safeguard the device and connected components from potential damage due to overheating, enhancing system reliability.

Applications

The TPS657052YZHT is suitable for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices

Technical Specifications

Parameter Value
Package Type BGA Micro SMD
Input Voltage Range 2.3V to 6.0V
Operating Temperature -40°C to 85°C

With its robust feature set and Texas Instruments' commitment to quality, the TPS657052YZHT is an ideal choice for designers seeking to enhance the performance and battery life of their portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess