EN
  • EN
  • DE

TPS65217CRSL

Part No TPS65217CRSL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-CHIP PMIC FOR BATTERY-POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273031-TPS65217CRSL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65217CRSL CAD Model

Description

Product Overview: TPS65217CRSL from Texas Instruments

The TPS65217CRSL is a highly integrated power management IC (PMIC) from Texas Instruments, designed specifically to support a wide range of applications including portable electronics, embedded systems, and industrial devices. This PMIC is an ideal choice for designers looking for a single-chip solution that can provide multiple regulated power rails, system protection features, and additional functionalities to enhance system reliability and performance.

Key Features

  • Multiple Power Outputs: The TPS65217CRSL incorporates three step-down converters, one LDO (Low Dropout Regulator), and a linear battery charger. This combination allows for efficient power distribution and regulation across various components of the system.
  • Integrated Battery Charger: With an on-chip battery charger, the device supports seamless charging for single-cell Li-Ion or Li-Polymer batteries, making it a versatile choice for portable applications.
  • Flexible Power Sequencing: The PMIC offers programmable power sequence control, enabling designers to specify the order in which the power rails are enabled or disabled, thus ensuring proper system startup and shutdown.
  • Protection Features: TPS65217CRSL is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to safeguard the system against various fault conditions.
  • Configurable through I2C Interface: The device can be easily configured and monitored via an I2C-compatible interface, allowing for dynamic control over system power parameters.

Applications

The versatility of the TPS65217CRSL makes it suitable for a broad range of applications. It is particularly well-suited for powering ARM Cortex processors, FPGA power supplies, and other digital loads that require multiple power domains. Additionally, its integrated charger feature makes it a go-to choice for battery-powered devices such as tablets, e-readers, and other portable consumer electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65217CRSL is no exception. Manufactured with high standards, this PMIC ensures long-term performance and stability in various environments, making it a trusted component in any power management design.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9721 $51.2746
55+ $1.8473 $101.6015
85+ $1.7849 $151.7165
121+ $1.6601 $200.8721
157+ $1.5976 $250.8232
196+ $1.5352 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess