EN
  • EN
  • DE

TPS65190RHDR

Part No TPS65190RHDR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 10-Channel Level Shifter and VCOM Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Level Shifter
Applications LCD Display
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1273030-TPS65190RHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65190
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65190RHDR CAD Model

Description

Overview of the TPS65190RHDR from Texas Instruments

The TPS65190RHDR is a high-performance power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically tailored for applications that require a compact, efficient, and reliable power supply solution. It is particularly well-suited for driving electrophoretic displays (EPDs), commonly found in e-readers, electronic shelf labels, and other portable electronic devices.

Key Features

  • Multiple Output Voltages: The TPS65190RHDR provides a versatile range of output voltages, which are essential for the various layers of an EPD. It includes positive and negative voltage rails, as well as a boost converter, all of which are programmable via an I2C interface.
  • High Efficiency: With its integrated 3.3V linear regulator and high-efficiency step-up converter, the device ensures minimal power loss, which is critical for battery-powered devices.
  • Compact Package: The IC comes in a small 28-pin VQFN package, making it an ideal choice for space-constrained applications.
  • Programmable Sequencing: The TPS65190RHDR offers programmable power-up and power-down sequences, which can be tailored to the specific needs of the EPD and other system components.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential damage due to excessive heat.

Applications

The TPS65190RHDR is designed to be a versatile component in a variety of electronic devices. Its primary application is in driving EPDs, but it can also be utilized in any system that requires a multi-output and programmable power supply. This includes portable battery-powered devices, industrial displays, and medical equipment where power efficiency and space are of paramount importance.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65190RHDR is no exception. It is built to meet the high standards that TI sets for all of its products, ensuring long-term reliability for the end-user. Additionally, TI provides extensive technical support and documentation, making the integration of the TPS65190RHDR into your design as seamless as possible.

For designers and engineers looking for a robust power solution for EPDs or other multi-voltage applications, the TPS65190RHDR from Texas Instruments offers a compelling blend of efficiency, compactness, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7148 $51.8628
26+ $3.8685 $100.5810
41+ $3.7476 $153.6516
56+ $3.6268 $203.1008
72+ $3.5059 $252.4248
96+ $3.1432 $301.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess