EN
  • EN
  • DE

TPS65163RGZR

Part No TPS65163RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD TV/Monitor
Operating Supply Current 1mA
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 034495-TPS65163RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65163RGZR CAD Model

Description

Product Overview: TPS65163RGZR by Texas Instruments

The TPS65163RGZR is a highly integrated power management IC designed by Texas Instruments (TI), tailored specifically for small to medium-sized thin-film transistor (TFT) Liquid Crystal Display (LCD) panels. This compact and efficient solution is housed in a 48-VQFN (RGZ) package, offering a high level of performance for portable and space-constrained applications.

The TPS65163RGZR provides a complete power supply system that simplifies the design process for TFT LCD panel electronics. It incorporates multiple output voltage rails, including a positive analog supply voltage and both positive and negative gate voltages, which are essential for driving the pixels in the LCD. Additionally, the device features an adjustable boost converter, which is responsible for providing the source voltage for the panel.

One of the key advantages of the TPS65163RGZR is its programmability. Designers can adjust the output voltages to match the requirements of various LCD panels through external resistors or via an I2C interface, offering a versatile solution for different display specifications. This flexibility greatly enhances the product's adaptability to a wide range of LCD panels, making it an ideal choice for diverse applications.

The device also includes built-in safety features such as thermal shutdown, short-circuit protection, and under-voltage lockout, ensuring reliable operation under adverse conditions. These protective measures not only safeguard the IC itself but also contribute to the longevity and durability of the end product.

With its high level of integration and comprehensive feature set, the TPS65163RGZR from Texas Instruments stands out as a robust power management solution. It is particularly well-suited for portable devices such as e-book readers, tablets, and laptops, where efficient power use and minimal space occupation are critical. By choosing the TPS65163RGZR, designers can achieve a compact, reliable, and high-performing power supply circuit for their TFT LCD panels.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1376 $51.1920
95+ $1.0656 $101.2320
150+ $1.0296 $154.4400
210+ $0.9576 $201.0960
275+ $0.9216 $253.4400
340+ $0.8856 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess