Overview of Texas Instruments TPS65124RGTT
The TPS65124RGTT is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). It is specifically engineered to cater to the power requirements of thin-film transistor (TFT) LCD panels used in a variety of applications, including portable and battery-powered devices. The device comes in a compact, 16-pin QFN package, making it suitable for space-constrained applications.
Key Features
- Multiple Output Voltages: The TPS65124RGTT provides a comprehensive power solution by offering several regulated output voltages, including positive and negative supplies for the source driver and gate driver of TFT LCD panels.
- High Efficiency: With an integrated boost converter, the PMIC is capable of delivering high efficiency, which is crucial for extending battery life in portable devices.
- Adjustable Outputs: The output voltages are adjustable through external resistors, allowing designers to tailor the power supply to the specific requirements of their LCD panel.
- Power Sequencing: The device includes built-in power sequencing for the outputs, simplifying the design process and ensuring that the LCD panel is powered up and down in the correct order.
- Thermal Protection: The TPS65124RGTT is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the reliability of the end product.
Applications
The TPS65124RGTT is ideal for a range of applications, including:
- Notebook computers
- Tablet PCs
- Portable DVD players
- Car navigation systems
- Personal digital assistants (PDAs)
Technical Specifications
Some of the key technical specifications of the TPS65124RGTT include:
- Input Voltage Range: 2.7V to 5.5V
- Switching Frequency: 1.2MHz (typical)
- Output Voltage Range: Adjustable via external resistors
- Package: 16-pin QFN (RGT)
- Operating Temperature Range: -40°C to 85°C
Overall, the TPS65124RGTT from Texas Instruments is a high-performance, feature-rich power management solution that provides designers with the flexibility and efficiency required for advanced TFT LCD panel applications.