EN
  • EN
  • DE

TPS25740BRGER

Part No TPS25740BRGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB PD TYPE-C / USB Type-C and USB PD Source Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB, Type-C Controller
Supply Voltage (V) 4.65V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807006-TPS25740BRGER
Ultra Librarian 3D Model Ultra Librarian TPS25740BRGER CAD Model

Description

Introducing the TPS25740BRGER from Texas Instruments

The TPS25740BRGER is a highly integrated USB Power Delivery (PD) controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced controller is specifically engineered to facilitate the Power Delivery protocol, which allows for higher power capabilities and flexible power distribution while using USB connections. With the TPS25740BRGER, devices can negotiate power up to 100 Watts, paving the way for faster charging and efficient power management across a wide range of applications.

At the heart of the TPS25740BRGER is its ability to act as a policy manager, power role switch, and protocol communicator for USB PD. This functionality makes it an essential component for manufacturers looking to create USB-C products that are compliant with the latest PD standards. The TPS25740BRGER supports both the source and sink roles, making it versatile for use in power adapters, monitors, accessories, and other consumer electronics.

One of the key features of the TPS25740BRGER is its support for multiple voltage and current levels, enabling devices to negotiate for the optimum power transfer while protecting circuitry from over-voltage, over-current, and over-temperature conditions. This protection is crucial in maintaining the integrity and longevity of both the power source and the device being charged.

Designed with efficiency in mind, the TPS25740BRGER also includes features such as integrated power MOSFETs and an I2C interface for system control and monitoring. This allows for sophisticated power management schemes and detailed reporting of the power delivery process. Additionally, the TPS25740BRGER's compact QFN package makes it suitable for space-constrained applications, ensuring that even the sleekest of devices can incorporate robust power delivery capabilities.

For developers and engineers, Texas Instruments provides comprehensive support for the TPS25740BRGER, including detailed datasheets, application notes, and reference designs. This support helps to streamline the design process and bring products to market more quickly and reliably. With its advanced features and strong support, the TPS25740BRGER stands out as a leading solution for USB Power Delivery applications.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3770 $55.0800
90+ $1.1299 $101.6910
140+ $1.0946 $153.2440
190+ $1.0593 $201.2670
245+ $1.0240 $250.8800
330+ $0.9181 $302.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess