EN
  • EN
  • DE

TPS65111RGER

Part No TPS65111RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC TRPL CHRG PUMP LTPS-LCD 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Charge Pump, LTPS LCD
Voltage - Input 2.4 V ~ 5.5 V
Number of Outputs 3
Voltage - Output -3V, 5V, 9V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
RoHS State Request Verification
Win Source Part Number 707948-TPS65111RGER
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65111
Introduction Date June 24, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS65111RGER CAD Model

Description

Product Overview: TPS65111RGER by Texas Instruments

The TPS65111RGER is a highly integrated power management IC designed by Texas Instruments (TI), tailored for portable applications requiring multiple power supplies. This compact and efficient solution is particularly suitable for small form-factor devices such as portable media players, handheld gaming consoles, and other battery-powered electronics where space is at a premium.

This versatile chip incorporates multiple regulated outputs, delivering the various voltage levels necessary to power different subsystems within a device. The TPS65111RGER provides a high level of integration, reducing the need for additional components and simplifying the design process for electronics engineers.

Key Features:

  • Multiple Output Voltages: The TPS65111RGER offers a range of output voltages, including positive and negative outputs, making it ideal for driving TFT LCD panels that require bipolar supply voltages.
  • High Efficiency: Designed with efficiency in mind, this power management IC helps in extending battery life, which is crucial for portable devices.
  • Small Footprint: The device comes in a compact 24-pin QFN package (RGER), which allows for a minimal PCB area usage.
  • Adjustable Sequencing: The power-up and power-down sequences are programmable, providing flexibility in managing the power states of various device components.
  • Thermal Protection: The TPS65111RGER includes over-temperature protection, ensuring reliable operation under varying environmental conditions.

Applications:

  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Portable Devices

The TPS65111RGER from Texas Instruments exemplifies the company's commitment to providing innovative solutions for power management challenges. With its combination of multiple output voltages, high efficiency, and a small package size, this integrated circuit stands out as a robust choice for designers looking to enhance the performance and longevity of their portable applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Intersil
SWITCHING REGULATOR
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5598 $51.1960
48+ $2.1003 $100.8144
74+ $2.0347 $150.5678
102+ $1.9690 $200.8380
132+ $1.9034 $251.2488
176+ $1.7065 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess