EN
  • EN
  • DE

TPS650941A0RSKR

Part No TPS650941A0RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PMIC for Intel Apollo Lake Platform | IC REG CTRLR/CONV 12OUT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller/Converter, Mobile PCs
Parts Input Voltage (V) 5.6V ~ 21V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1272987-TPS650941A0RSKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650941A0RSKR CAD Model

Description

The TPS650941A0RSKR is a highly sophisticated, integrated power management IC (PMIC) from Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This versatile component is ideal for a variety of applications, including portable electronics, embedded computing, and industrial devices.

Key Features

  • Multiple Power Rails: The TPS650941A0RSKR offers multiple power rails with high efficiency, which are essential for powering complex systems with various voltage requirements.
  • Programmable Voltage: It provides a flexible solution with programmable voltage levels, allowing designers to precisely match the power supply to the needs of their specific system components.
  • Integrated FETs: This PMIC integrates FETs for a compact solution, reducing the need for external components and simplifying the design process.
  • Advanced Power Sequencing: It features advanced power sequencing capabilities, ensuring that system components are powered up and down in the correct order for optimal performance and longevity.
  • I2C Interface: The device includes an I2C interface for communication, enabling digital control and monitoring of the power system.

Benefits

  • Space Saving: The integration of multiple functions within a single chip saves valuable board space, which is a critical factor in the design of compact electronic devices.
  • High Efficiency: The TPS650941A0RSKR's high-efficiency power conversion helps extend battery life in portable applications and reduces thermal challenges in system design.
  • Design Flexibility: With its programmable features and multiple power rails, this PMIC provides designers with the flexibility to adapt the power management solution to a wide range of products.
  • Reliability: Texas Instruments is known for its high-quality products, and the TPS650941A0RSKR is built to meet stringent reliability standards, ensuring stable performance over a wide range of operating conditions.

Applications

The TPS650941A0RSKR is suitable for use in various applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Industrial and Medical Equipment
  • Portable and Battery-Powered Devices

This PMIC is an excellent choice for designers looking for a robust, efficient, and flexible power management solution for their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2398 $51.1990
12+ $8.4019 $100.8228
19+ $8.1393 $154.6467
26+ $7.8768 $204.7968
33+ $7.6142 $251.2686
44+ $6.8265 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess