EN
  • EN
  • DE

TPS65050RSMT

Part No TPS65050RSMT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 6CH W/4 LDO 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Supply Voltage - Operating 1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 143939-TPS65050RSMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65050RSMT CAD Model

Description

The TPS65050RSMT is a highly integrated power management IC designed by Texas Instruments, aimed at providing a compact, efficient, and versatile solution for portable and battery-powered electronics. This advanced chip is particularly suitable for applications such as smartphones, tablets, and other handheld devices where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Voltage Rails: The device includes multiple fully integrated low dropout regulators (LDOs) and DC/DC converters, which can provide various voltage rails to power different sections of an electronic system.
  • Programmable Voltage Options: Users can program the output voltages of the DC/DC converters and LDOs through an I2C interface or external resistors, allowing for great flexibility in matching the power requirements of specific components.
  • High Efficiency: The TPS65050RSMT offers high-efficiency step-down converters, which are essential for prolonging battery life in portable devices.
  • Power Sequencing: Integrated power sequencing can simplify the design by controlling the power-up and power-down sequence of the device, thus ensuring proper operation of the system.
  • Small Footprint: The compact R-SMT package allows for a minimal footprint on the PCB, which is vital for space-constrained applications.

Advanced Power Management

With its advanced power management features, the TPS65050RSMT can handle a wide range of input voltages and is capable of driving several power domains within a system. The chip's flexibility in programming allows designers to fine-tune their power schemes to optimize system performance and power consumption.

Reliability and Protection

Reliability is a cornerstone of Texas Instruments' design philosophy, and the TPS65050RSMT is no exception. It includes thermal shutdown, over-current protection, and under-voltage lockout features that safeguard the device and the system it powers from various fault conditions.

For designers seeking a robust and flexible power management solution, the TPS65050RSMT by Texas Instruments represents a state-of-the-art choice that can meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5086 $52.0688
19+ $5.3404 $101.4676
29+ $5.1736 $150.0344
40+ $5.0067 $200.2680
52+ $4.8398 $251.6696
70+ $4.3391 $303.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess