EN
  • EN
  • DE

TPS65023QRHARQ1

Part No TPS65023QRHARQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034453-TPS65023QRHARQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65023QRHARQ1 CAD Model

Description

The TPS65023QRHARQ1 is a highly integrated Power Management IC (PMIC) designed by Texas Instruments specifically for portable and battery-powered electronics. This advanced PMIC features multiple voltage rails and power control options, making it an ideal solution for managing power efficiently in complex systems.

Key Features:

  • Multiple Voltage Outputs: The device includes three highly efficient, synchronous step-down converters for core voltage, memory, and system power. Additionally, it has three 200-mA low-dropout (LDO) regulators for peripheral power.
  • Programmable Voltage Levels: Voltage levels are programmable via an I2C interface, which allows for dynamic voltage scaling and power optimization.
  • Integrated Power Sequencing: The TPS65023QRHARQ1 comes with an integrated power sequence controller enabling a smooth power-up and power-down sequence for all rails, which is crucial for system stability.
  • High-Efficiency: The step-down converters operate at 2.25MHz, allowing the use of small inductors and capacitors, resulting in a compact power solution with high efficiency.
  • Thermal and Overcurrent Protection: The device offers built-in thermal shutdown and overcurrent protection, ensuring reliable operation under varying conditions.
  • Automotive Qualified: With its Q1 qualification, this PMIC is suitable for automotive applications, adhering to the stringent requirements for performance and reliability.

Applications:

The TPS65023QRHARQ1 is versatile and can be used in a variety of applications, including:

  • Automotive Infotainment Systems
  • Portable Media Players
  • Handheld Devices
  • GPS Devices
  • Industrial and Medical Equipment

Package and Availability:

This PMIC is available in a compact 40-pin QFN (Quad Flat No-Lead) package, which is designed for space-constrained applications. The TPS65023QRHARQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7721 $58.6326
13+ $8.0182 $104.2366
20+ $7.7676 $155.3520
27+ $7.5170 $202.9590
35+ $7.2665 $254.3275
47+ $6.5148 $306.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess