EN
  • EN
  • DE

TPS62260TDDCRQ1

Part No TPS62260TDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25-MHz 600-mA STEP-DOWN CONVERTERS | IC REG BUCK ADJ 600MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Switching Frequency 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272900-TPS62260TDDCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62260TDDCRQ1 CAD Model

Description

The TPS62260TDDCRQ1 from Texas Instruments is a highly efficient synchronous step-down DC/DC converter tailored for applications in the automotive and industrial sectors. Designed to maintain stability and performance over a wide input voltage range, this compact converter is an ideal power management solution for systems requiring a small footprint and minimal external components.

Key Features

  • Input Voltage Range: The device operates from a 2.0V to 6.0V input voltage range, making it versatile for various battery configurations and power supplies.
  • Output Voltage: It delivers a regulated output voltage that is adjustable from 1.2V to 6V, which can be set by external resistors, catering to a broad spectrum of power requirements.
  • High Efficiency: With up to 95% efficiency, the TPS62260TDDCRQ1 ensures minimal power loss and heat generation, which is critical for automotive and industrial applications.
  • Low Quiescent Current: The device boasts a low quiescent current, enhancing battery life in portable applications.
  • Switching Frequency: It operates at a 2.25MHz fixed switching frequency, allowing the use of small inductors and capacitors, thus reducing the overall solution size.
  • Thermal Performance: The TPS62260TDDCRQ1 comes in a thermally enhanced 6-pin SOT-23 package, ensuring reliable operation even at elevated temperatures.
  • Automotive Qualified: As a Q1 device, it meets the demanding requirements of the automotive industry, including extended temperature range and reliability standards.

Applications

The TPS62260TDDCRQ1 is suitable for a variety of applications, such as:

  • Automotive infotainment and navigation systems
  • Industrial control units
  • Power supplies for microcontrollers and DSPs
  • Portable and battery-powered equipment

Conclusion

With its high efficiency, adjustable output voltage, and compact design, the TPS62260TDDCRQ1 from Texas Instruments stands out as a robust power management solution for a wide range of automotive and industrial applications. Its ability to maintain performance across varying conditions and its compliance with automotive standards make it a reliable and versatile choice for designers seeking to optimize their power systems.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8831 $56.4930
65+ $1.5451 $100.4315
105+ $1.4969 $157.1745
140+ $1.4486 $202.8040
180+ $1.4003 $252.0540
240+ $1.2554 $301.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess