EN
  • EN
  • DE

TPS62134CRGTT

Part No TPS62134CRGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS62134x, 17-V Input, Step-down Converter With Low-Power Mode Input for Intel Skylake Platform | IC REG BUCK PROG 3.2A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 1.05V
Output Current 3.2A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272861-TPS62134CRGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62134CRGTT CAD Model

Description

Product Overview: TPS62134CRGTT from Texas Instruments

The TPS62134CRGTT is a high-efficiency synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is tailored for battery-powered and energy-efficient applications. It is part of the extensive TPS6213x family of devices that provide a compact and flexible solution for a wide range of power supply requirements.

Key Features

  • Input Voltage Range: The TPS62134CRGTT supports a wide input voltage range from 3V to 17V, making it versatile for various power sources, including single-cell and multi-cell batteries, as well as regulated 5V and 12V power rails.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.9V to 6V, which allows for precise voltage regulation suitable for powering a broad range of devices and systems.
  • High Efficiency: With its synchronous step-down converter design, the device achieves high efficiency over a wide load current range, which is critical for extending battery life in portable applications.
  • Low Quiescent Current: The TPS62134CRGTT boasts a low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is paramount.
  • Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, thus optimizing power usage across all operational conditions.
  • Thermal and Overcurrent Protection: The device features built-in thermal shutdown and overcurrent protection, safeguarding the IC and the system it powers from potential damage due to excessive heat or current.

Applications

The TPS62134CRGTT is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Tablets, smartphones, and other mobile devices
  • Data storage systems
  • Wireless power supplies
  • Industrial and medical equipment

Package and Quality

The device is available in a 16-pin QFN package, which is designed for a small footprint and minimal external components, thus reducing overall system size and cost. Texas Instruments is known for its commitment to quality, and the TPS62134CRGTT is no exception. It is manufactured to meet the highest standards, ensuring reliability and performance in demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9326 $57.9780
65+ $1.5857 $103.0705
100+ $1.5362 $153.6200
135+ $1.4866 $200.6910
175+ $1.4371 $251.4925
235+ $1.2884 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess