EN
  • EN
  • DE

TPS62087RLTR

Part No TPS62087RLTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-A Step-Down Converter with Hiccup Short Circuit Protection in 2x2 QFN Package | IC REG BUCK 1.8V 3A 7VSON-HR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Output Current 3A
Switching Frequency 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 7-VFDFN
Supplier Device Package 7-VSON-HR (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272846-TPS62087RLTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62087RLTR CAD Model

Description

Product Overview: TPS62087RLTR from Texas Instruments

The TPS62087RLTR is a high-efficiency synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is optimized for applications requiring a high current output with a small footprint. The TPS62087RLTR is particularly well-suited for portable electronics, such as smartphones, tablets, and other battery-powered devices, where energy efficiency and space constraints are critical considerations.

With an input voltage range of 2.5V to 6V, the TPS62087RLTR can accommodate a variety of power sources, including single-cell lithium-ion batteries. Its output voltage is programmable from 0.6V to 3.3V, allowing for flexibility in powering different components within a system. The device's high switching frequency, up to 4MHz, enables the use of small inductors and capacitors, further reducing the overall solution size and improving transient response.

The TPS62087RLTR incorporates advanced features such as Power Save Mode, which enhances efficiency at light loads, and a 100% duty cycle for low-dropout operation. This ensures a prolonged battery life by maximizing the energy extraction from the battery. Additionally, the device has built-in over-temperature and over-current protection to safeguard the system against adverse conditions.

This converter is offered in a compact 2x2mm QFN package, making it an excellent choice for space-constrained applications. Its small size, combined with its high level of integration, reduces the external component count and simplifies the design process for engineers.

For design flexibility, the TPS62087RLTR comes with an adjustable soft-start time to reduce inrush current during startup. It also features a power good output, which provides a system-ready signal for sequencing and monitoring purposes.

In summary, the TPS62087RLTR from Texas Instruments is a versatile, high-performance step-down converter that delivers efficiency and reliability for a wide range of applications. With its compact size, programmable features, and protective functions, it represents a robust power management solution for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4393 $51.5895
36+ $2.8220 $101.5920
55+ $2.7338 $150.3590
76+ $2.6456 $201.0656
98+ $2.5574 $250.6252
131+ $2.2929 $300.3699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess